Essentra Components Bushings, Grommets GR3157A

Description
"Circular - 1.063"" (27.00mm) Grommet 0.750"" (19.05mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.063"" (27.00mm) Grommet 0.750"" (19.05mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4061-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4061-ND
Bushings, Grommets RPC4061-ND
"Circular - 1.063"" (27.00mm) Grommet 0.750"" (19.05mm) Black"

"Circular - 1.063"" (27.00mm) Grommet 0.750"" (19.05mm) Black"

Buy Now Datasheet
Grommet, Sbr, 19.1Mm-34.9Mm, Black; Grommet Type Essentra Components - 66AJ3845 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 19.1Mm-34.9Mm, Black; Grommet Type Essentra Components
66AJ3845
Grommet, Sbr, 19.1Mm-34.9Mm, Black; Grommet Type Essentra Components 66AJ3845
GROMMET, SBR, 19.1MM-34.9MM, BLACK; Grommet Type:Open; Cable Diameter Min:19.1mm; Cable Diameter Max:34.9mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:27mm; Panel Thickness Max:3.2mm RoHS Compliant: Yes

GROMMET, SBR, 19.1MM-34.9MM, BLACK; Grommet Type:Open; Cable Diameter Min:19.1mm; Cable Diameter Max:34.9mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:27mm; Panel Thickness Max:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4061-ND 66AJ3845
Product Name Bushings, Grommets Grommet, Sbr, 19.1Mm-34.9Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.06 inch (27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details