Essentra Components Bushings, Grommets GR3141A

Description
"Circular - 1.750"" (44.45mm) Grommet 1.500"" (38.10mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.750"" (44.45mm) Grommet 1.500"" (38.10mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4055-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4055-ND
Bushings, Grommets RPC4055-ND
"Circular - 1.750"" (44.45mm) Grommet 1.500"" (38.10mm) Black"

"Circular - 1.750"" (44.45mm) Grommet 1.500"" (38.10mm) Black"

Buy Now Datasheet
Grommet, Sbr, 38.1Mm-54Mm, Black; Grommet Type Essentra Components - 66AJ3841 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 38.1Mm-54Mm, Black; Grommet Type Essentra Components
66AJ3841
Grommet, Sbr, 38.1Mm-54Mm, Black; Grommet Type Essentra Components 66AJ3841
GROMMET, SBR, 38.1MM-54MM, BLACK; Grommet Type:Open; Cable Diameter Min:38.1mm; Cable Diameter Max:54mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:44.5mm; Panel Thickness Max:4.8mm; Grommet Colour:BlackRoHS Compliant: Yes

GROMMET, SBR, 38.1MM-54MM, BLACK; Grommet Type:Open; Cable Diameter Min:38.1mm; Cable Diameter Max:54mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:44.5mm; Panel Thickness Max:4.8mm; Grommet Colour:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4055-ND 66AJ3841
Product Name Bushings, Grommets Grommet, Sbr, 38.1Mm-54Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.75 inch (44.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet, Jacketed Wire, .31-.34″ (7.87-8.64mm) Power (no Signal) - NS-310 - Anderson Power Products
Specs
Inside Diameter 0.3402 inch (8.64 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S89/WHT - S89/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details