Essentra Components Bushings, Grommets GR3138A

Description
"Circular - 1.250"" (31.75mm) Grommet 0.875"" (22.22mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.250"" (31.75mm) Grommet 0.875"" (22.22mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4053-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4053-ND
Bushings, Grommets RPC4053-ND
"Circular - 1.250"" (31.75mm) Grommet 0.875"" (22.22mm) Black"

"Circular - 1.250"" (31.75mm) Grommet 0.875"" (22.22mm) Black"

Buy Now Datasheet
Grommet, Sbr, 22.2Mm-41.3Mm, Black; Grommet Type Essentra Components - 66AJ3839 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 22.2Mm-41.3Mm, Black; Grommet Type Essentra Components
66AJ3839
Grommet, Sbr, 22.2Mm-41.3Mm, Black; Grommet Type Essentra Components 66AJ3839
GROMMET, SBR, 22.2MM-41.3MM, BLACK; Grommet Type:Open; Cable Diameter Min:22.2mm; Cable Diameter Max:41.3mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:31.8mm; Panel Thickness Max:4.8mm RoHS Compliant: Yes

GROMMET, SBR, 22.2MM-41.3MM, BLACK; Grommet Type:Open; Cable Diameter Min:22.2mm; Cable Diameter Max:41.3mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:31.8mm; Panel Thickness Max:4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4053-ND 66AJ3839
Product Name Bushings, Grommets Grommet, Sbr, 22.2Mm-41.3Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.25 inch (31.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details