Essentra Components Bushings, Grommets GR3131A

Description
"Circular - 0.688"" (17.48mm) Grommet 0.438"" (11.13mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.688"" (17.48mm) Grommet 0.438"" (11.13mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4047-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4047-ND
Bushings, Grommets RPC4047-ND
"Circular - 0.688"" (17.48mm) Grommet 0.438"" (11.13mm) Black"

"Circular - 0.688"" (17.48mm) Grommet 0.438"" (11.13mm) Black"

Buy Now Datasheet
Grommet, Sbr, 11.1Mm-23.8Mm, Black; Grommet Type Essentra Components - 66AJ3833 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 11.1Mm-23.8Mm, Black; Grommet Type Essentra Components
66AJ3833
Grommet, Sbr, 11.1Mm-23.8Mm, Black; Grommet Type Essentra Components 66AJ3833
GROMMET, SBR, 11.1MM-23.8MM, BLACK; Grommet Type:Open; Cable Diameter Min:11.1mm; Cable Diameter Max:23.8mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:17.5mm; Panel Thickness Max:4.8mm RoHS Compliant: Yes

GROMMET, SBR, 11.1MM-23.8MM, BLACK; Grommet Type:Open; Cable Diameter Min:11.1mm; Cable Diameter Max:23.8mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:17.5mm; Panel Thickness Max:4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4047-ND 66AJ3833
Product Name Bushings, Grommets Grommet, Sbr, 11.1Mm-23.8Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.6890 inch (17.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V60/WHT - V60/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details