Essentra Components Bushings, Grommets GR3117A

Description
"Circular - 1.250"" (31.75mm) Grommet 0.750"" (19.05mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.250"" (31.75mm) Grommet 0.750"" (19.05mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4041-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4041-ND
Bushings, Grommets RPC4041-ND
"Circular - 1.250"" (31.75mm) Grommet 0.750"" (19.05mm) Black"

"Circular - 1.250"" (31.75mm) Grommet 0.750"" (19.05mm) Black"

Buy Now Datasheet
Grommet, Sbr, 19.1Mm-41.3Mm, Black; Grommet Type Essentra Components - 66AJ3827 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 19.1Mm-41.3Mm, Black; Grommet Type Essentra Components
66AJ3827
Grommet, Sbr, 19.1Mm-41.3Mm, Black; Grommet Type Essentra Components 66AJ3827
GROMMET, SBR, 19.1MM-41.3MM, BLACK; Grommet Type:Open; Cable Diameter Min:19.1mm; Cable Diameter Max:41.3mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:31.8mm; Panel Thickness Max:6.4mm RoHS Compliant: Yes

GROMMET, SBR, 19.1MM-41.3MM, BLACK; Grommet Type:Open; Cable Diameter Min:19.1mm; Cable Diameter Max:41.3mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:31.8mm; Panel Thickness Max:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4041-ND 66AJ3827
Product Name Bushings, Grommets Grommet, Sbr, 19.1Mm-41.3Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.25 inch (31.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-9-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5625 inch (14.29 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S60/G - S60/G - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details