Essentra Components Bushings, Grommets GR3115A

Description
"Circular - 1.000"" (25.40mm) Grommet 0.688"" (17.48mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.000"" (25.40mm) Grommet 0.688"" (17.48mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4039-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4039-ND
Bushings, Grommets RPC4039-ND
"Circular - 1.000"" (25.40mm) Grommet 0.688"" (17.48mm) Black"

"Circular - 1.000"" (25.40mm) Grommet 0.688"" (17.48mm) Black"

Buy Now Datasheet
Grommet, Sbr, 17.5Mm-33.3Mm, Black; Grommet Type Essentra Components - 66AJ3825 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 17.5Mm-33.3Mm, Black; Grommet Type Essentra Components
66AJ3825
Grommet, Sbr, 17.5Mm-33.3Mm, Black; Grommet Type Essentra Components 66AJ3825
GROMMET, SBR, 17.5MM-33.3MM, BLACK; Grommet Type:Open; Cable Diameter Min:17.5mm; Cable Diameter Max:33.3mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:25.4mm; Panel Thickness Max:6.4mm RoHS Compliant: Yes

GROMMET, SBR, 17.5MM-33.3MM, BLACK; Grommet Type:Open; Cable Diameter Min:17.5mm; Cable Diameter Max:33.3mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:25.4mm; Panel Thickness Max:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4039-ND 66AJ3825
Product Name Bushings, Grommets Grommet, Sbr, 17.5Mm-33.3Mm, Black; Grommet Type Essentra Components
Outside Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-GR - LS60F-GR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details