Essentra Components Bushings, Grommets GR3113A

Description
"Circular - 0.813"" (20.65mm) Grommet 0.563"" (14.30mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.813"" (20.65mm) Grommet 0.563"" (14.30mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4037-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4037-ND
Bushings, Grommets RPC4037-ND
"Circular - 0.813"" (20.65mm) Grommet 0.563"" (14.30mm) Black"

"Circular - 0.813"" (20.65mm) Grommet 0.563"" (14.30mm) Black"

Buy Now Datasheet
Grommet, Sbr, 14.3Mm-27Mm, Black; Grommet Type Essentra Components - 66AJ3823 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 14.3Mm-27Mm, Black; Grommet Type Essentra Components
66AJ3823
Grommet, Sbr, 14.3Mm-27Mm, Black; Grommet Type Essentra Components 66AJ3823
GROMMET, SBR, 14.3MM-27MM, BLACK; Grommet Type:Open; Cable Diameter Min:14.3mm; Cable Diameter Max:27mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:20.6mm; Panel Thickness Max:6.4mm; Grommet Colour:BlackRoHS Compliant: Yes

GROMMET, SBR, 14.3MM-27MM, BLACK; Grommet Type:Open; Cable Diameter Min:14.3mm; Cable Diameter Max:27mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:20.6mm; Panel Thickness Max:6.4mm; Grommet Colour:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4037-ND 66AJ3823
Product Name Bushings, Grommets Grommet, Sbr, 14.3Mm-27Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.8110 inch (20.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details