Essentra Components Bushings, Grommets GR3104A

Description
"Circular - 0.438"" (11.13mm) Grommet 0.313"" (7.95mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.438"" (11.13mm) Grommet 0.313"" (7.95mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4034-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4034-ND
Bushings, Grommets RPC4034-ND
"Circular - 0.438"" (11.13mm) Grommet 0.313"" (7.95mm) Black"

"Circular - 0.438"" (11.13mm) Grommet 0.313"" (7.95mm) Black"

Buy Now Datasheet
Grommet, Sbr, 7.9Mm-15.9Mm, Black; Grommet Type Essentra Components - 66AJ3821 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 7.9Mm-15.9Mm, Black; Grommet Type Essentra Components
66AJ3821
Grommet, Sbr, 7.9Mm-15.9Mm, Black; Grommet Type Essentra Components 66AJ3821
GROMMET, SBR, 7.9MM-15.9MM, BLACK; Grommet Type:Open; Cable Diameter Min:7.9mm; Cable Diameter Max:15.9mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:11.1mm; Panel Thickness Max:2.4mm RoHS Compliant: Yes

GROMMET, SBR, 7.9MM-15.9MM, BLACK; Grommet Type:Open; Cable Diameter Min:7.9mm; Cable Diameter Max:15.9mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:11.1mm; Panel Thickness Max:2.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4034-ND 66AJ3821
Product Name Bushings, Grommets Grommet, Sbr, 7.9Mm-15.9Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.4370 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH66-BR - APD-KH66-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details