Essentra Components Bushings, Grommets GR3101A

Description
"Circular - 0.875"" (22.22mm) Grommet 0.563"" (14.30mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.875"" (22.22mm) Grommet 0.563"" (14.30mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4033-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4033-ND
Bushings, Grommets RPC4033-ND
"Circular - 0.875"" (22.22mm) Grommet 0.563"" (14.30mm) Black"

"Circular - 0.875"" (22.22mm) Grommet 0.563"" (14.30mm) Black"

Buy Now Datasheet
Grommet, Sbr, 14.3Mm-27Mm, Black; Grommet Type Essentra Components - 66AJ3820 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 14.3Mm-27Mm, Black; Grommet Type Essentra Components
66AJ3820
Grommet, Sbr, 14.3Mm-27Mm, Black; Grommet Type Essentra Components 66AJ3820
GROMMET, SBR, 14.3MM-27MM, BLACK; Grommet Type:Open; Cable Diameter Min:14.3mm; Cable Diameter Max:27mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:22.2mm; Panel Thickness Max:9.5mm; Grommet Colour:BlackRoHS Compliant: Yes

GROMMET, SBR, 14.3MM-27MM, BLACK; Grommet Type:Open; Cable Diameter Min:14.3mm; Cable Diameter Max:27mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:22.2mm; Panel Thickness Max:9.5mm; Grommet Colour:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4033-ND 66AJ3820
Product Name Bushings, Grommets Grommet, Sbr, 14.3Mm-27Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.8740 inch (22.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
6P Mini Spec Pak Grommet, Jacketed Wire, .530-.550″ (13.46-14.00mm) - J-530-SP - Anderson Power Products
Specs
Inside Diameter 0.5512 inch (14 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (NICKEL) - CHC-S22DN - CHC-S22DN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details