Essentra Components Bushings, Grommets GR3087A

Description
"Circular - 1.625"" (41.28mm) Grommet 0.875"" (22.22mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.625"" (41.28mm) Grommet 0.875"" (22.22mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - GR3087A-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
GR3087A-ND
Bushings, Grommets GR3087A-ND
"Circular - 1.625"" (41.28mm) Grommet 0.875"" (22.22mm) Black"

"Circular - 1.625"" (41.28mm) Grommet 0.875"" (22.22mm) Black"

Buy Now Datasheet
Grommet, Sbr, 22.2Mm-50.8Mm, Black; Grommet Type Essentra Components - 66AJ3817 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 22.2Mm-50.8Mm, Black; Grommet Type Essentra Components
66AJ3817
Grommet, Sbr, 22.2Mm-50.8Mm, Black; Grommet Type Essentra Components 66AJ3817
GROMMET, SBR, 22.2MM-50.8MM, BLACK; Grommet Type:Open; Cable Diameter Min:22.2mm; Cable Diameter Max:50.8mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:41.3mm; Panel Thickness Max:1.6mm RoHS Compliant: Yes

GROMMET, SBR, 22.2MM-50.8MM, BLACK; Grommet Type:Open; Cable Diameter Min:22.2mm; Cable Diameter Max:50.8mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:41.3mm; Panel Thickness Max:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number GR3087A-ND 66AJ3817
Product Name Bushings, Grommets Grommet, Sbr, 22.2Mm-50.8Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.63 inch (41.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-30 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET WHITE - S165-76/WHT - S165-76/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details