Essentra Components Bushings, Grommets GR3076A

Description
"Circular - 0.625"" (15.88mm) Grommet 0.375"" (9.52mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.625"" (15.88mm) Grommet 0.375"" (9.52mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4030-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4030-ND
Bushings, Grommets RPC4030-ND
"Circular - 0.625"" (15.88mm) Grommet 0.375"" (9.52mm) Black"

"Circular - 0.625"" (15.88mm) Grommet 0.375"" (9.52mm) Black"

Buy Now Datasheet
Grommet, Sbr, 9.5Mm-22.2Mm, Black; Grommet Type Essentra Components - 66AJ3814 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 9.5Mm-22.2Mm, Black; Grommet Type Essentra Components
66AJ3814
Grommet, Sbr, 9.5Mm-22.2Mm, Black; Grommet Type Essentra Components 66AJ3814
GROMMET, SBR, 9.5MM-22.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:9.5mm; Cable Diameter Max:22.2mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:15.9mm; Panel Thickness Max:1.6mm RoHS Compliant: Yes

GROMMET, SBR, 9.5MM-22.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:9.5mm; Cable Diameter Max:22.2mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:15.9mm; Panel Thickness Max:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4030-ND 66AJ3814
Product Name Bushings, Grommets Grommet, Sbr, 9.5Mm-22.2Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.6260 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details