Essentra Components Bushings, Grommets GR3072A

Description
"Circular - 1.375"" (34.93mm) Grommet 1.000"" (25.40mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.375"" (34.93mm) Grommet 1.000"" (25.40mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4028-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4028-ND
Bushings, Grommets RPC4028-ND
"Circular - 1.375"" (34.93mm) Grommet 1.000"" (25.40mm) Black"

"Circular - 1.375"" (34.93mm) Grommet 1.000"" (25.40mm) Black"

Buy Now Datasheet
Grommet, Sbr, 25.4Mm-44.5Mm, Black; Grommet Type Essentra Components - 66AJ3812 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 25.4Mm-44.5Mm, Black; Grommet Type Essentra Components
66AJ3812
Grommet, Sbr, 25.4Mm-44.5Mm, Black; Grommet Type Essentra Components 66AJ3812
GROMMET, SBR, 25.4MM-44.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:25.4mm; Cable Diameter Max:44.5mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:34.9mm; Panel Thickness Max:1.6mm RoHS Compliant: Yes

GROMMET, SBR, 25.4MM-44.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:25.4mm; Cable Diameter Max:44.5mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:34.9mm; Panel Thickness Max:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4028-ND 66AJ3812
Product Name Bushings, Grommets Grommet, Sbr, 25.4Mm-44.5Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.37 inch (34.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-1 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Ps01) - B02130P7 - Anderson Power Products
Specs
Inside Diameter 0.9449 inch (24 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-WT - LS60F-WT - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details