Essentra Components Bushings, Grommets GR3068A

Description
"Circular - 1.000"" (25.40mm) Grommet 0.688"" (17.48mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.000"" (25.40mm) Grommet 0.688"" (17.48mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - GR3068A-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
GR3068A-ND
Bushings, Grommets GR3068A-ND
"Circular - 1.000"" (25.40mm) Grommet 0.688"" (17.48mm) Black"

"Circular - 1.000"" (25.40mm) Grommet 0.688"" (17.48mm) Black"

Buy Now Datasheet
Grommet, Sbr, 17.5Mm-33.3Mm, Black; Grommet Type Essentra Components - 66AJ3811 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 17.5Mm-33.3Mm, Black; Grommet Type Essentra Components
66AJ3811
Grommet, Sbr, 17.5Mm-33.3Mm, Black; Grommet Type Essentra Components 66AJ3811
GROMMET, SBR, 17.5MM-33.3MM, BLACK; Grommet Type:Open; Cable Diameter Min:17.5mm; Cable Diameter Max:33.3mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:25.4mm; Panel Thickness Max:1.6mm RoHS Compliant: Yes

GROMMET, SBR, 17.5MM-33.3MM, BLACK; Grommet Type:Open; Cable Diameter Min:17.5mm; Cable Diameter Max:33.3mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:25.4mm; Panel Thickness Max:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number GR3068A-ND 66AJ3811
Product Name Bushings, Grommets Grommet, Sbr, 17.5Mm-33.3Mm, Black; Grommet Type Essentra Components
Outside Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH170-BR - APD-KH170-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details