Essentra Components Bushings, Grommets GR3065A

Description
"Circular - 0.563"" (14.30mm) Grommet 0.313"" (7.95mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.563"" (14.30mm) Grommet 0.313"" (7.95mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - GR3065A-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
GR3065A-ND
Bushings, Grommets GR3065A-ND
"Circular - 0.563"" (14.30mm) Grommet 0.313"" (7.95mm) Black"

"Circular - 0.563"" (14.30mm) Grommet 0.313"" (7.95mm) Black"

Buy Now Datasheet
Grommet, Sbr, 7.9Mm-20.6Mm, Black; Grommet Type Essentra Components - 66AJ3810 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 7.9Mm-20.6Mm, Black; Grommet Type Essentra Components
66AJ3810
Grommet, Sbr, 7.9Mm-20.6Mm, Black; Grommet Type Essentra Components 66AJ3810
GROMMET, SBR, 7.9MM-20.6MM, BLACK; Grommet Type:Open; Cable Diameter Min:7.9mm; Cable Diameter Max:20.6mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:14.3mm; Panel Thickness Max:1.6mm RoHS Compliant: Yes

GROMMET, SBR, 7.9MM-20.6MM, BLACK; Grommet Type:Open; Cable Diameter Min:7.9mm; Cable Diameter Max:20.6mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:14.3mm; Panel Thickness Max:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number GR3065A-ND 66AJ3810
Product Name Bushings, Grommets Grommet, Sbr, 7.9Mm-20.6Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.5630 inch (14.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-1 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details