Essentra Components Bushings, Grommets GR3053A

Description
"Circular - 0.281"" (7.14mm) Grommet 0.188"" (4.78mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.281"" (7.14mm) Grommet 0.188"" (4.78mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4025-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4025-ND
Bushings, Grommets RPC4025-ND
"Circular - 0.281"" (7.14mm) Grommet 0.188"" (4.78mm) Black"

"Circular - 0.281"" (7.14mm) Grommet 0.188"" (4.78mm) Black"

Buy Now Datasheet
Grommet, Sbr, 4.8Mm-11.1Mm, Black; Grommet Type Essentra Components - 66AJ3807 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 4.8Mm-11.1Mm, Black; Grommet Type Essentra Components
66AJ3807
Grommet, Sbr, 4.8Mm-11.1Mm, Black; Grommet Type Essentra Components 66AJ3807
GROMMET, SBR, 4.8MM-11.1MM, BLACK; Grommet Type:Open; Cable Diameter Min:4.8mm; Cable Diameter Max:11.1mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:7.2mm; Panel Thickness Max:2.4mm RoHS Compliant: Yes

GROMMET, SBR, 4.8MM-11.1MM, BLACK; Grommet Type:Open; Cable Diameter Min:4.8mm; Cable Diameter Max:11.1mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:7.2mm; Panel Thickness Max:2.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4025-ND 66AJ3807
Product Name Bushings, Grommets Grommet, Sbr, 4.8Mm-11.1Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.2835 inch (7.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power (no Signal) - NS-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S89/WHT - S89/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details