Essentra Components Bushings, Grommets GR3047A

Description
"Circular - 0.313"" (7.95mm) Grommet 0.219"" (5.56mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.313"" (7.95mm) Grommet 0.219"" (5.56mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4024-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4024-ND
Bushings, Grommets RPC4024-ND
"Circular - 0.313"" (7.95mm) Grommet 0.219"" (5.56mm) Black"

"Circular - 0.313"" (7.95mm) Grommet 0.219"" (5.56mm) Black"

Buy Now Datasheet
Grommet, Sbr, 5.6Mm-11.1Mm, Black; Grommet Type Essentra Components - 66AJ3806 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 5.6Mm-11.1Mm, Black; Grommet Type Essentra Components
66AJ3806
Grommet, Sbr, 5.6Mm-11.1Mm, Black; Grommet Type Essentra Components 66AJ3806
GROMMET, SBR, 5.6MM-11.1MM, BLACK; Grommet Type:Open; Cable Diameter Min:5.6mm; Cable Diameter Max:11.1mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:7.9mm; Panel Thickness Max:1.6mm RoHS Compliant: Yes

GROMMET, SBR, 5.6MM-11.1MM, BLACK; Grommet Type:Open; Cable Diameter Min:5.6mm; Cable Diameter Max:11.1mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:7.9mm; Panel Thickness Max:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4024-ND 66AJ3806
Product Name Bushings, Grommets Grommet, Sbr, 5.6Mm-11.1Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.3110 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details