Essentra Components Bushings, Grommets GR3041A

Description
"Circular - 0.250"" (6.35mm) Grommet 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.250"" (6.35mm) Grommet 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4023-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4023-ND
Bushings, Grommets RPC4023-ND
"Circular - 0.250"" (6.35mm) Grommet 0.156"" (3.96mm) Black"

"Circular - 0.250"" (6.35mm) Grommet 0.156"" (3.96mm) Black"

Buy Now Datasheet
Grommet, Sbr, 4Mm-9.5Mm, Black; Grommet Type Essentra Components - 86AH0520 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 4Mm-9.5Mm, Black; Grommet Type Essentra Components
86AH0520
Grommet, Sbr, 4Mm-9.5Mm, Black; Grommet Type Essentra Components 86AH0520
GROMMET, SBR, 4MM-9.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:4mm; Cable Diameter Max:9.5mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:6.4mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, SBR, 4MM-9.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:4mm; Cable Diameter Max:9.5mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:6.4mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4023-ND 86AH0520
Product Name Bushings, Grommets Grommet, Sbr, 4Mm-9.5Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details