Essentra Components Bushings, Grommets GR3035A

Description
"Circular - 0.563"" (14.30mm) Grommet 0.375"" (9.52mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.563"" (14.30mm) Grommet 0.375"" (9.52mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4022-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4022-ND
Bushings, Grommets RPC4022-ND
"Circular - 0.563"" (14.30mm) Grommet 0.375"" (9.52mm) Black"

"Circular - 0.563"" (14.30mm) Grommet 0.375"" (9.52mm) Black"

Buy Now Datasheet
Grommet, Sbr, 9.5Mm-20.6Mm, Black; Grommet Type Essentra Components - 66AJ3805 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 9.5Mm-20.6Mm, Black; Grommet Type Essentra Components
66AJ3805
Grommet, Sbr, 9.5Mm-20.6Mm, Black; Grommet Type Essentra Components 66AJ3805
GROMMET, SBR, 9.5MM-20.6MM, BLACK; Grommet Type:Open; Cable Diameter Min:9.5mm; Cable Diameter Max:20.6mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:14.3mm; Panel Thickness Max:4.8mm RoHS Compliant: Yes

GROMMET, SBR, 9.5MM-20.6MM, BLACK; Grommet Type:Open; Cable Diameter Min:9.5mm; Cable Diameter Max:20.6mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:14.3mm; Panel Thickness Max:4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4022-ND 66AJ3805
Product Name Bushings, Grommets Grommet, Sbr, 9.5Mm-20.6Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.5630 inch (14.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-23 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details