Essentra Components Bushings, Grommets GR3033A

Description
"Circular - 0.500"" (12.70mm) Grommet 0.375"" (9.52mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.500"" (12.70mm) Grommet 0.375"" (9.52mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4021-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4021-ND
Bushings, Grommets RPC4021-ND
"Circular - 0.500"" (12.70mm) Grommet 0.375"" (9.52mm) Black"

"Circular - 0.500"" (12.70mm) Grommet 0.375"" (9.52mm) Black"

Buy Now Datasheet
Grommet, Sbr, 9.5Mm-19.1Mm, Black; Grommet Type Essentra Components - 66AJ3804 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 9.5Mm-19.1Mm, Black; Grommet Type Essentra Components
66AJ3804
Grommet, Sbr, 9.5Mm-19.1Mm, Black; Grommet Type Essentra Components 66AJ3804
GROMMET, SBR, 9.5MM-19.1MM, BLACK; Grommet Type:Open; Cable Diameter Min:9.5mm; Cable Diameter Max:19.1mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:12.7mm; Panel Thickness Max:6.4mm RoHS Compliant: Yes

GROMMET, SBR, 9.5MM-19.1MM, BLACK; Grommet Type:Open; Cable Diameter Min:9.5mm; Cable Diameter Max:19.1mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:12.7mm; Panel Thickness Max:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4021-ND 66AJ3804
Product Name Bushings, Grommets Grommet, Sbr, 9.5Mm-19.1Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V60/BE - V60/BE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details