Essentra Components Bushings, Grommets GR3028A

Description
"Circular - 0.375"" (9.53mm) Grommet 0.188"" (4.78mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.375"" (9.53mm) Grommet 0.188"" (4.78mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4019-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4019-ND
Bushings, Grommets RPC4019-ND
"Circular - 0.375"" (9.53mm) Grommet 0.188"" (4.78mm) Black"

"Circular - 0.375"" (9.53mm) Grommet 0.188"" (4.78mm) Black"

Buy Now Datasheet
Grommet, Sbr, 4.8Mm-15.9Mm, Black; Grommet Type Essentra Components - 66AJ3802 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sbr, 4.8Mm-15.9Mm, Black; Grommet Type Essentra Components
66AJ3802
Grommet, Sbr, 4.8Mm-15.9Mm, Black; Grommet Type Essentra Components 66AJ3802
GROMMET, SBR, 4.8MM-15.9MM, BLACK; Grommet Type:Open; Cable Diameter Min:4.8mm; Cable Diameter Max:15.9mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:9.5mm; Panel Thickness Max:4.8mm RoHS Compliant: Yes

GROMMET, SBR, 4.8MM-15.9MM, BLACK; Grommet Type:Open; Cable Diameter Min:4.8mm; Cable Diameter Max:15.9mm; Grommet Material:SBR (Styrene Butadiene) 60 Durometer; Mounting Hole Dia:9.5mm; Panel Thickness Max:4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4019-ND 66AJ3802
Product Name Bushings, Grommets Grommet, Sbr, 4.8Mm-15.9Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.3740 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm21) - B02130P12 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
2 suppliers