Essentra Components Bushings, Grommets GFA-N8B

Description
"Circular - 0.625"" (15.88mm) Grommet, Flip 0.499"" (12.67mm) Green"
Request a Quote Datasheet
Description
"Circular - 0.625"" (15.88mm) Grommet, Flip 0.499"" (12.67mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - GFA-N8B-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
GFA-N8B-ND
Bushings, Grommets GFA-N8B-ND
"Circular - 0.625"" (15.88mm) Grommet, Flip 0.499"" (12.67mm) Green"

"Circular - 0.625"" (15.88mm) Grommet, Flip 0.499"" (12.67mm) Green"

Buy Now Datasheet
Grommet, Nylon 6.6, 12.7Mm, Green; Grommet Type Essentra Components - 66AJ3742 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 12.7Mm, Green; Grommet Type Essentra Components
66AJ3742
Grommet, Nylon 6.6, 12.7Mm, Green; Grommet Type Essentra Components 66AJ3742
GROMMET, NYLON 6.6, 12.7MM, GREEN; Grommet Type:Flip; Cable Diameter Min:12.7mm; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:15.9mm; Panel Thickness Max:2.3mm; Grommet Colour:Green RoHS Compliant: Yes

GROMMET, NYLON 6.6, 12.7MM, GREEN; Grommet Type:Flip; Cable Diameter Min:12.7mm; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:15.9mm; Panel Thickness Max:2.3mm; Grommet Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number GFA-N8B-ND 66AJ3742
Product Name Bushings, Grommets Grommet, Nylon 6.6, 12.7Mm, Green; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details