Essentra Components Bushings, Grommets GFA-N8A

Description
"Circular - 0.625"" (15.88mm) Grommet, Flip 0.499"" (12.67mm) Green"
Request a Quote Datasheet
Description
"Circular - 0.625"" (15.88mm) Grommet, Flip 0.499"" (12.67mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4014-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4014-ND
Bushings, Grommets RPC4014-ND
"Circular - 0.625"" (15.88mm) Grommet, Flip 0.499"" (12.67mm) Green"

"Circular - 0.625"" (15.88mm) Grommet, Flip 0.499"" (12.67mm) Green"

Buy Now Datasheet
Grommet, Nylon 6.6, 12.7Mm, Green; Grommet Type Essentra Components - 66AJ3741 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 12.7Mm, Green; Grommet Type Essentra Components
66AJ3741
Grommet, Nylon 6.6, 12.7Mm, Green; Grommet Type Essentra Components 66AJ3741
GROMMET, NYLON 6.6, 12.7MM, GREEN; Grommet Type:Flip; Cable Diameter Min:12.7mm; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:15.9mm; Panel Thickness Max:0.8mm; Grommet Colour:Green RoHS Compliant: Yes

GROMMET, NYLON 6.6, 12.7MM, GREEN; Grommet Type:Flip; Cable Diameter Min:12.7mm; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:15.9mm; Panel Thickness Max:0.8mm; Grommet Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4014-ND 66AJ3741
Product Name Bushings, Grommets Grommet, Nylon 6.6, 12.7Mm, Green; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - CHC-18/GA - CHC-18/GA - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details