Essentra Components Bushings, Grommets GFA-N14B

Description
"Circular - 1.031"" (26.19mm) Grommet, Flip 0.855"" (21.72mm) Green"
Request a Quote Datasheet
Description
"Circular - 1.031"" (26.19mm) Grommet, Flip 0.855"" (21.72mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - GFA-N14B-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
GFA-N14B-ND
Bushings, Grommets GFA-N14B-ND
"Circular - 1.031"" (26.19mm) Grommet, Flip 0.855"" (21.72mm) Green"

"Circular - 1.031"" (26.19mm) Grommet, Flip 0.855"" (21.72mm) Green"

Buy Now Datasheet
Grommet, Nylon 6.6, 21.7Mm, Green; Grommet Type Essentra Components - 66AJ3735 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 21.7Mm, Green; Grommet Type Essentra Components
66AJ3735
Grommet, Nylon 6.6, 21.7Mm, Green; Grommet Type Essentra Components 66AJ3735
GROMMET, NYLON 6.6, 21.7MM, GREEN; Grommet Type:Flip; Cable Diameter Min:21.7mm; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:26.2mm; Panel Thickness Max:1.8mm; Grommet Colour:Green RoHS Compliant: Yes

GROMMET, NYLON 6.6, 21.7MM, GREEN; Grommet Type:Flip; Cable Diameter Min:21.7mm; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:26.2mm; Panel Thickness Max:1.8mm; Grommet Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number GFA-N14B-ND 66AJ3735
Product Name Bushings, Grommets Grommet, Nylon 6.6, 21.7Mm, Green; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm42) - B02130P2 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S18DB - CHC-S18DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details