Essentra Components Bushings, Grommets GFA-N14A

Description
"Circular - 1.031"" (26.19mm) Grommet, Flip 0.855"" (21.72mm) Green"
Request a Quote Datasheet
Description
"Circular - 1.031"" (26.19mm) Grommet, Flip 0.855"" (21.72mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RP866-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RP866-ND
Bushings, Grommets RP866-ND
"Circular - 1.031"" (26.19mm) Grommet, Flip 0.855"" (21.72mm) Green"

"Circular - 1.031"" (26.19mm) Grommet, Flip 0.855"" (21.72mm) Green"

Buy Now Datasheet
Grommet, Nylon 6.6, 21.7Mm, Green; Grommet Type Essentra Components - 66AJ3734 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 21.7Mm, Green; Grommet Type Essentra Components
66AJ3734
Grommet, Nylon 6.6, 21.7Mm, Green; Grommet Type Essentra Components 66AJ3734
GROMMET, NYLON 6.6, 21.7MM, GREEN; Grommet Type:Flip; Cable Diameter Min:21.7mm; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:26.2mm; Panel Thickness Max:0.5mm; Grommet Colour:Green RoHS Compliant: Yes

GROMMET, NYLON 6.6, 21.7MM, GREEN; Grommet Type:Flip; Cable Diameter Min:21.7mm; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:26.2mm; Panel Thickness Max:0.5mm; Grommet Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RP866-ND 66AJ3734
Product Name Bushings, Grommets Grommet, Nylon 6.6, 21.7Mm, Green; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V2000/WHT - V2000/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details