Essentra Components Bushings, Grommets GFA-N12A

Description
"Circular - 0.906"" (23.01mm) Grommet, Flip 0.730"" (18.54mm) Green"
Request a Quote Datasheet
Description
"Circular - 0.906"" (23.01mm) Grommet, Flip 0.730"" (18.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4012-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4012-ND
Bushings, Grommets RPC4012-ND
"Circular - 0.906"" (23.01mm) Grommet, Flip 0.730"" (18.54mm) Green"

"Circular - 0.906"" (23.01mm) Grommet, Flip 0.730"" (18.54mm) Green"

Buy Now Datasheet
Grommet, Nylon 6.6, 18.5Mm, Green; Grommet Type Essentra Components - 66AJ3732 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 18.5Mm, Green; Grommet Type Essentra Components
66AJ3732
Grommet, Nylon 6.6, 18.5Mm, Green; Grommet Type Essentra Components 66AJ3732
GROMMET, NYLON 6.6, 18.5MM, GREEN; Grommet Type:Flip; Cable Diameter Min:18.5mm; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:23mm; Panel Thickness Max:0.5mm; Grommet Colour:Green RoHS Compliant: Yes

GROMMET, NYLON 6.6, 18.5MM, GREEN; Grommet Type:Flip; Cable Diameter Min:18.5mm; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:23mm; Panel Thickness Max:0.5mm; Grommet Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4012-ND 66AJ3732
Product Name Bushings, Grommets Grommet, Nylon 6.6, 18.5Mm, Green; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-17 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details