Essentra Components Feet, Round, Tpe, Rivet, Black, Pk40; Bumper / Feet Mounting Essentra Components FF-005-P4X5B

Description
FEET, ROUND, TPE, RIVET, BLACK, PK40; Bumper / Feet Mounting:Rivet; Bumper / Feet Material:Thermoplast ic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
FEET, ROUND, TPE, RIVET, BLACK, PK40; Bumper / Feet Mounting:Rivet; Bumper / Feet Material:Thermoplast ic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Round, Tpe, Rivet, Black, Pk40; Bumper / Feet Mounting Essentra Components - 61AC7633 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Round, Tpe, Rivet, Black, Pk40; Bumper / Feet Mounting Essentra Components
61AC7633
Feet, Round, Tpe, Rivet, Black, Pk40; Bumper / Feet Mounting Essentra Components 61AC7633
FEET, ROUND, TPE, RIVET, BLACK, PK40; Bumper / Feet Mounting:Rivet; Bumper / Feet Material:Thermoplast ic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes

FEET, ROUND, TPE, RIVET, BLACK, PK40; Bumper / Feet Mounting:Rivet; Bumper / Feet Material:Thermoplastic Elastomer; Height:-; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:FF Series; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC7633
Product Name Feet, Round, Tpe, Rivet, Black, Pk40; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Standoffs - 2699031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2205 inch (5.6 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details