Essentra Components Cable Supports and Fasteners - FCWSF-50-19 FCWSF-50-19

Description
Manufacturer: Essentra Components Win Source Part Number: 1037407-FCWSF-50-19 Packaging: Bulk Type: Clip, Flat Color: Natural Features: Flame Retardant, Silicone Foam Cushion Length: 3.040" (77.22mm) Material Flammability Rating: UL94 V-0 Mounting: Adhesive Height: 0.520" (13.21mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.750" (19.05mm) Type Attributes: Hinged, Top Lock Opening Size: 2.490" (63.25mm) Adhesive: Acrylic Based (RMS-350) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Consumer Electronics, Sensing & Instrumentation, Computers & Computer Peripherals, Medical, Motor Drive & Control, HVAC Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 1037407-FCWSF-50-19 Packaging: Bulk Type: Clip, Flat Color: Natural Features: Flame Retardant, Silicone Foam Cushion Length: 3.040" (77.22mm) Material Flammability Rating: UL94 V-0 Mounting: Adhesive Height: 0.520" (13.21mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.750" (19.05mm) Type Attributes: Hinged, Top Lock Opening Size: 2.490" (63.25mm) Adhesive: Acrylic Based (RMS-350) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Consumer Electronics, Sensing & Instrumentation, Computers & Computer Peripherals, Medical, Motor Drive & Control, HVAC Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - FCWSF-50-19
1037407-FCWSF-50-19
Cable Supports and Fasteners - FCWSF-50-19 1037407-FCWSF-50-19
Manufacturer: Essentra Components Win Source Part Number: 1037407-FCWSF-50-19 Packaging: Bulk Type: Clip, Flat Color: Natural Features: Flame Retardant, Silicone Foam Cushion Length: 3.040" (77.22mm) Material Flammability Rating: UL94 V-0 Mounting: Adhesive Height: 0.520" (13.21mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.750" (19.05mm) Type Attributes: Hinged, Top Lock Opening Size: 2.490" (63.25mm) Adhesive: Acrylic Based (RMS-350) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Consumer Electronics, Sensing & Instrumentation, Computers & Computer Peripherals, Medical, Motor Drive & Control, HVAC Quantity per package: 100

Manufacturer: Essentra Components
Win Source Part Number: 1037407-FCWSF-50-19
Packaging: Bulk
Type: Clip, Flat
Color: Natural
Features: Flame Retardant, Silicone Foam Cushion
Length: 3.040" (77.22mm)
Material Flammability Rating: UL94 V-0
Mounting: Adhesive
Height: 0.520" (13.21mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.750" (19.05mm)
Type Attributes: Hinged, Top Lock
Opening Size: 2.490" (63.25mm)
Adhesive: Acrylic Based (RMS-350)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Consumer Electronics, Sensing & Instrumentation, Computers & Computer Peripherals, Medical, Motor Drive & Control, HVAC
Quantity per package: 100

Buy Now Datasheet
Cable Assembly - 490-FCWSF-50-19 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-FCWSF-50-19
Cable Assembly 490-FCWSF-50-19
CBL CLIP FLAT NATURAL ADHESIVE Product overview: FCWSF-50-19 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-FCWSF-50-19 can be used for catalog matching and distributor lookup.

CBL CLIP FLAT NATURAL ADHESIVE Product overview: FCWSF-50-19 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-FCWSF-50-19 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1037407-FCWSF-50-19 490-FCWSF-50-19
Product Name Cable Supports and Fasteners - FCWSF-50-19 Cable Assembly
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hooks - 1020 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6828A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details