Essentra Components Electronic Connector FC712A

Description
CONN COVER RED CIRCULAR Product overview: FC712A from Essentra Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-FC712A can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN COVER RED CIRCULAR Product overview: FC712A from Essentra Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-FC712A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
329-FC712A
Electronic Connector 329-FC712A
CONN COVER RED CIRCULAR Product overview: FC712A from Essentra Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-FC712A can be used for catalog matching and distributor lookup.

CONN COVER RED CIRCULAR Product overview: FC712A from Essentra Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-FC712A can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Circular Connectors - Accessories - 1160612-FC712A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Accessories
1160612-FC712A
Connectors, Interconnects - Circular Connectors - Accessories 1160612-FC712A
Win Source Part Number: 1160612-FC712A Category: Connectors, Interconnects>Circul ar Connectors - Accessories Series: Alliance Plastics, FC CAP Color: Red Package: Box Accessory Type: Cap (Cover) For Use With/Related Products: Mil Spec 90376 Circular Connector with 3/4" External Thread Standard Package: 5,500 Material: Polyethylene (PE) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 3923.50.0000 Mfr: Essentra Components Other Names: RPC6048

Win Source Part Number: 1160612-FC712A
Category: Connectors, Interconnects>Circular Connectors - Accessories
Series: Alliance Plastics, FC CAP
Color: Red
Package: Box
Accessory Type: Cap (Cover)
For Use With/Related Products: Mil Spec 90376 Circular Connector with 3/4" External Thread
Standard Package: 5,500
Material: Polyethylene (PE)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 3923.50.0000
Mfr: Essentra Components
Other Names: RPC6048

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 329-FC712A 1160612-FC712A
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors - Accessories
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 2800.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-5317/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers