Manufacturer: Essentra Components
Win Source Part Number: 930053-FBM1060A
Series: Alliance Plastics, FBM
Features: - Shoulder Washer 0.236" (6.00mm) Thick Nylon
Package: Bag
Categories: Hardware
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 3926.90.4590
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 930053-FBM1060A |
| Product Name | Unclassified - FBM1060A |