"Board Support Edge Holding / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""
EDGE HOLDING CCT BOARD SUPP; PCB Support Type:-; PCB Support Material:-; Height:-; External Width:100mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); External Diameter:19.1mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | RPC2262-ND | 49P5133 |
| Product Name | Board Supports | Edge Holding Cct Board Supp; Pcb Support Type Essentra Components |
| Type & Shape | PCB Support (No Hole / Solid Post) |