Essentra Components Fiber Optic Cables - EFA70-01-001 EFA70-01-001

Description
Manufacturer: Essentra Components Win Source Part Number: 766825-EFA70-01-001 Series: EFA70 Type: 900 Micron Fiber Boot Categories: Cables, Wires - Management Introduction Date: March 31, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 766825-EFA70-01-001 Series: EFA70 Type: 900 Micron Fiber Boot Categories: Cables, Wires - Management Introduction Date: March 31, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fiber Optic Cables - EFA70-01-001
766825-EFA70-01-001
Fiber Optic Cables - EFA70-01-001 766825-EFA70-01-001
Manufacturer: Essentra Components Win Source Part Number: 766825-EFA70-01-001 Series: EFA70 Type: 900 Micron Fiber Boot Categories: Cables, Wires - Management Introduction Date: March 31, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Essentra Components
Win Source Part Number: 766825-EFA70-01-001
Series: EFA70
Type: 900 Micron Fiber Boot
Categories: Cables, Wires - Management
Introduction Date: March 31, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Cable Assembly - 449-EFA70-01-001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
449-EFA70-01-001
Cable Assembly 449-EFA70-01-001
FIBER OPTIC BOOT 900 MICRON Product overview: EFA70-01-001 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-EFA70-01-001 can be used for catalog matching and distributor lookup.

FIBER OPTIC BOOT 900 MICRON Product overview: EFA70-01-001 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-EFA70-01-001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 766825-EFA70-01-001 449-EFA70-01-001
Product Name Fiber Optic Cables - EFA70-01-001 Cable Assembly
Cable Length 0.0728 ft (0.2220 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details