Essentra Components Cable Assembly EFA52-02-ASS

Description
FIBER OPTIC STRAIN RELIEF GLAND Product overview: EFA52-02-ASS from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-EFA52-02-ASS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIBER OPTIC STRAIN RELIEF GLAND Product overview: EFA52-02-ASS from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-EFA52-02-ASS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 449-EFA52-02-ASS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
449-EFA52-02-ASS
Cable Assembly 449-EFA52-02-ASS
FIBER OPTIC STRAIN RELIEF GLAND Product overview: EFA52-02-ASS from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-EFA52-02-ASS can be used for catalog matching and distributor lookup.

FIBER OPTIC STRAIN RELIEF GLAND Product overview: EFA52-02-ASS from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-EFA52-02-ASS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Fiber Optic Cables
1058449-EFA52-02-ASS
Cables, Wires - Management - Fiber Optic Cables 1058449-EFA52-02-ASS
Win Source Part Number: 1058449-EFA52-02-ASS Category: Cables, Wires - Management>Fiber Optic Cables Series: Richco Type: Strain Relief Gland Features: Panel Mount, 2 Fiber Caps Supplied Package: Bulk Specifications: 3.5mm Inner Diameter Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC3926,EFA52-02-ASS -ND Base Product Number: EFA52

Win Source Part Number: 1058449-EFA52-02-ASS
Category: Cables, Wires - Management>Fiber Optic Cables
Series: Richco
Type: Strain Relief Gland
Features: Panel Mount, 2 Fiber Caps Supplied
Package: Bulk
Specifications: 3.5mm Inner Diameter
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC3926,EFA52-02-ASS-ND
Base Product Number: EFA52

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 449-EFA52-02-ASS 1058449-EFA52-02-ASS
Product Name Cable Assembly Cables, Wires - Management - Fiber Optic Cables
Cable Length 0.1148 ft (0.3500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details