Essentra Components Fiber Optic Cables - EFA04-14-ASS EFA04-14-ASS

Description
Manufacturer: Essentra Components Win Source Part Number: 759964-EFA04-14-ASS Series: EFA04 Type: Fiber Reel Features: Break-Away, Screw Mount, Self-Adhesive Pads Included Specifications: 30.0mm Reel Radius, Holds 9.0m 900 Micron Fiber Family Name: EFA04 Categories: Cables, Wires - Management Introduction Date: November 14, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 759964-EFA04-14-ASS Series: EFA04 Type: Fiber Reel Features: Break-Away, Screw Mount, Self-Adhesive Pads Included Specifications: 30.0mm Reel Radius, Holds 9.0m 900 Micron Fiber Family Name: EFA04 Categories: Cables, Wires - Management Introduction Date: November 14, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fiber Optic Cables - EFA04-14-ASS
759964-EFA04-14-ASS
Fiber Optic Cables - EFA04-14-ASS 759964-EFA04-14-ASS
Manufacturer: Essentra Components Win Source Part Number: 759964-EFA04-14-ASS Series: EFA04 Type: Fiber Reel Features: Break-Away, Screw Mount, Self-Adhesive Pads Included Specifications: 30.0mm Reel Radius, Holds 9.0m 900 Micron Fiber Family Name: EFA04 Categories: Cables, Wires - Management Introduction Date: November 14, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Essentra Components
Win Source Part Number: 759964-EFA04-14-ASS
Series: EFA04
Type: Fiber Reel
Features: Break-Away, Screw Mount, Self-Adhesive Pads Included
Specifications: 30.0mm Reel Radius, Holds 9.0m 900 Micron Fiber
Family Name: EFA04
Categories: Cables, Wires - Management
Introduction Date: November 14, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 759964-EFA04-14-ASS
Product Name Fiber Optic Cables - EFA04-14-ASS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details