Essentra Components Cable Assembly EFA04-10-001

Description
FIBER OPTIC FBR REEL 30MM BLK Product overview: EFA04-10-001 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-EFA04-10-001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIBER OPTIC FBR REEL 30MM BLK Product overview: EFA04-10-001 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-EFA04-10-001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 449-EFA04-10-001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
449-EFA04-10-001
Cable Assembly 449-EFA04-10-001
FIBER OPTIC FBR REEL 30MM BLK Product overview: EFA04-10-001 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-EFA04-10-001 can be used for catalog matching and distributor lookup.

FIBER OPTIC FBR REEL 30MM BLK Product overview: EFA04-10-001 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-EFA04-10-001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Fiber Optic Cables
1042314-EFA04-10-001
Cables, Wires - Management - Fiber Optic Cables 1042314-EFA04-10-001
Win Source Part Number: 1042314-EFA04-10-001 Category: Cables, Wires - Management>Fiber Optic Cables Series: Richco, EFA04 Type: Fiber Reel Features: Break-Away, Screw Mount Package: Bulk Specifications: 30.0mm Reel Radius, Holds 3.0m 900 Micron Fiber Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: EFA04-10-001-ND,RPC3 914 Base Product Number: EFA04

Win Source Part Number: 1042314-EFA04-10-001
Category: Cables, Wires - Management>Fiber Optic Cables
Series: Richco, EFA04
Type: Fiber Reel
Features: Break-Away, Screw Mount
Package: Bulk
Specifications: 30.0mm Reel Radius, Holds 3.0m 900 Micron Fiber
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: EFA04-10-001-ND,RPC3914
Base Product Number: EFA04

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 449-EFA04-10-001 1042314-EFA04-10-001
Product Name Cable Assembly Cables, Wires - Management - Fiber Optic Cables
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers