Essentra Components Bushings, Grommets DSC-.5-48

Description
Edging - 4' L (1.22m) Grommet - Edging, Solid Gray
Request a Quote Datasheet
Description
Edging - 4' L (1.22m) Grommet - Edging, Solid Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC3901-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC3901-ND
Bushings, Grommets RPC3901-ND
Edging - 4' L (1.22m) Grommet - Edging, Solid Gray

Edging - 4' L (1.22m) Grommet - Edging, Solid Gray

Buy Now Datasheet
Grommet, Nylon, Grey; Grommet Type Essentra Components - 85AH8836 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, Grey; Grommet Type Essentra Components
85AH8836
Grommet, Nylon, Grey; Grommet Type Essentra Components 85AH8836
GROMMET, NYLON, GREY; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Grey; Product Range:DSC Series RoHS Compliant: Yes

GROMMET, NYLON, GREY; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:1.6mm; Grommet Colour:Grey; Product Range:DSC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC3901-ND 85AH8836
Product Name Bushings, Grommets Grommet, Nylon, Grey; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S445/CM - S445/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.31 inch (33.34 mm)
Overall Thickness 1.81 inch (46.04 mm)
View Details