Essentra Components Bushings, Grommets DSC-2-48

Description
Edging - 4' L (1.22m) Grommet - Edging, Solid Gray
Request a Quote Datasheet
Description
Edging - 4' L (1.22m) Grommet - Edging, Solid Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1735-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1735-ND
Bushings, Grommets RPC1735-ND
Edging - 4' L (1.22m) Grommet - Edging, Solid Gray

Edging - 4' L (1.22m) Grommet - Edging, Solid Gray

Buy Now Datasheet
Grommet, Nylon, Grey; Grommet Type Essentra Components - 85AH8838 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, Grey; Grommet Type Essentra Components
85AH8838
Grommet, Nylon, Grey; Grommet Type Essentra Components 85AH8838
GROMMET, NYLON, GREY; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:4.8mm; Grommet Colour:Grey; Product Range:DSC Series RoHS Compliant: Yes

GROMMET, NYLON, GREY; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:4.8mm; Grommet Colour:Grey; Product Range:DSC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC1735-ND 85AH8838
Product Name Bushings, Grommets Grommet, Nylon, Grey; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm43) - B02130P1 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S18DB - CHC-S18DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details