Essentra Components Bushings, Grommets DSC-1-48

Description
Edging - 4' L (1.22m) Grommet - Edging, Solid Gray
Request a Quote Datasheet
Description
Edging - 4' L (1.22m) Grommet - Edging, Solid Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1951-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1951-ND
Bushings, Grommets RPC1951-ND
Edging - 4' L (1.22m) Grommet - Edging, Solid Gray

Edging - 4' L (1.22m) Grommet - Edging, Solid Gray

Buy Now Datasheet
Grommet, Nylon, Grey; Grommet Type Essentra Components - 85AH8837 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, Grey; Grommet Type Essentra Components
85AH8837
Grommet, Nylon, Grey; Grommet Type Essentra Components 85AH8837
GROMMET, NYLON, GREY; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:3.2mm; Grommet Colour:Grey; Product Range:DSC Series RoHS Compliant: Yes

GROMMET, NYLON, GREY; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:3.2mm; Grommet Colour:Grey; Product Range:DSC Series RoHS Compliant: Yes

Supplier's Site
Ea Rohs Compliant Essentra Components - 86AJ8890 - Newark, An Avnet Company
Chicago, IL, United States
Ea Rohs Compliant Essentra Components
86AJ8890
Ea Rohs Compliant Essentra Components 86AJ8890
EA ROHS COMPLIANT: YES

EA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number RPC1951-ND 85AH8837 86AJ8890
Product Name Bushings, Grommets Grommet, Nylon, Grey; Grommet Type Essentra Components Ea Rohs Compliant Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details