Essentra Components Board Supports DLMSPM-10-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1314-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1314-ND
Board Supports RPC1314-ND
"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Pcb Mini Support Post 15.9Mm High, Pk40; Pcb Support Type Essentra Components - 58T1456 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mini Support Post 15.9Mm High, Pk40; Pcb Support Type Essentra Components
58T1456
Pcb Mini Support Post 15.9Mm High, Pk40; Pcb Support Type Essentra Components 58T1456
PCB MINI SUPPORT POST 15.9MM HIGH, PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.875mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer RoHS Compliant: Yes

PCB MINI SUPPORT POST 15.9MM HIGH, PK40; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.875mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Spacer RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1314-ND 58T1456
Product Name Board Supports Pcb Mini Support Post 15.9Mm High, Pk40; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details