These spacers snap in easily by hand, locking into place. The arrowhead design along with the tension wings give them extra security. These have a larger design that provides a strong, sturdy mounting for heavily loaded PCBs. Available in 5 spacer lengths and in UL94 V-2 and V-0 materials
"Board Support Snap Lock / Snap Lock Nylon 0.787"" (20.00mm)"
| Essentra Components | DigiKey | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | DLCBSHD-20M-19 | RPC2178-ND |
| Product Name | PCB Supports - Locking Arrowhead, Heavy-Duty | Board Supports |
| Type & Shape | PCB Support (No Hole / Solid Post) | PCB Support (No Hole / Solid Post) |