Essentra Components Board Supports DLCBS2-3-19

Description
"Board Support Snap Lock / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1310-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1310-ND
Board Supports RPC1310-ND
"Board Support Snap Lock / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

"Board Support Snap Lock / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Posts, Spacers, and Standoffs
Product Number RPC1310-ND
Product Name Board Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1927A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-832-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 1613563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details