Essentra Components Grommet, Tpe, 6.4Mm, Black; Grommet Type Essentra Components DGB-2.5

Description
GROMMET, TPE, 6.4MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:4.1mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:6.4mm; Panel Thickness Max:0.8mm; Grommet Colour:Black RoHS Compliant: Yes
Description
GROMMET, TPE, 6.4MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:4.1mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:6.4mm; Panel Thickness Max:0.8mm; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Tpe, 6.4Mm, Black; Grommet Type Essentra Components - 66AJ3499 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Tpe, 6.4Mm, Black; Grommet Type Essentra Components
66AJ3499
Grommet, Tpe, 6.4Mm, Black; Grommet Type Essentra Components 66AJ3499
GROMMET, TPE, 6.4MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:4.1mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:6.4mm; Panel Thickness Max:0.8mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, TPE, 6.4MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:4.1mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:6.4mm; Panel Thickness Max:0.8mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ3499
Product Name Grommet, Tpe, 6.4Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (BLACK) - CHC-S22BL - CHC-S22BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details