Essentra Components Blank Grommet, Vinyl, 25.4Mm, Round; Grommet Type Essentra Components DGB-13

Description
BLANK GROMMET, VINYL, 25.4MM, ROUND; GROMMET TYPE:CLOSED / HOLEPLUG; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:20.6MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:25.4MM; PANEL THICKNESS MAX:1.5MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:- ROHS COMPLIANT: YES
Description
BLANK GROMMET, VINYL, 25.4MM, ROUND; GROMMET TYPE:CLOSED / HOLEPLUG; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:20.6MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:25.4MM; PANEL THICKNESS MAX:1.5MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Blank Grommet, Vinyl, 25.4Mm, Round; Grommet Type Essentra Components - 28AH1159 - Newark, An Avnet Company
Chicago, IL, United States
Blank Grommet, Vinyl, 25.4Mm, Round; Grommet Type Essentra Components
28AH1159
Blank Grommet, Vinyl, 25.4Mm, Round; Grommet Type Essentra Components 28AH1159
BLANK GROMMET, VINYL, 25.4MM, ROUND; GROMMET TYPE:CLOSED / HOLEPLUG; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:20.6MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:25.4MM; PANEL THICKNESS MAX:1.5MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:- ROHS COMPLIANT: YES

BLANK GROMMET, VINYL, 25.4MM, ROUND; GROMMET TYPE:CLOSED / HOLEPLUG; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:20.6MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:25.4MM; PANEL THICKNESS MAX:1.5MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 28AH1159
Product Name Blank Grommet, Vinyl, 25.4Mm, Round; Grommet Type Essentra Components
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET BLACK - S165-76/BLK - S165-76/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details