Essentra Components Blank Grommet, Vinyl, 22.1Mm, Round; Grommet Type Essentra Components DGB-10

Description
BLANK GROMMET, VINYL, 22.1MM, ROUND; GROMMET TYPE:CLOSED / HOLEPLUG; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:18.3MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:22.1MM; PANEL THICKNESS MAX:1.5MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:- ROHS COMPLIANT: YES
Description
BLANK GROMMET, VINYL, 22.1MM, ROUND; GROMMET TYPE:CLOSED / HOLEPLUG; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:18.3MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:22.1MM; PANEL THICKNESS MAX:1.5MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Blank Grommet, Vinyl, 22.1Mm, Round; Grommet Type Essentra Components - 28AH1158 - Newark, An Avnet Company
Chicago, IL, United States
Blank Grommet, Vinyl, 22.1Mm, Round; Grommet Type Essentra Components
28AH1158
Blank Grommet, Vinyl, 22.1Mm, Round; Grommet Type Essentra Components 28AH1158
BLANK GROMMET, VINYL, 22.1MM, ROUND; GROMMET TYPE:CLOSED / HOLEPLUG; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:18.3MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:22.1MM; PANEL THICKNESS MAX:1.5MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:- ROHS COMPLIANT: YES

BLANK GROMMET, VINYL, 22.1MM, ROUND; GROMMET TYPE:CLOSED / HOLEPLUG; CABLE DIAMETER MIN:-; CABLE DIAMETER MAX:18.3MM; GROMMET MATERIAL:VINYL; MOUNTING HOLE DIA:22.1MM; PANEL THICKNESS MAX:1.5MM; GROMMET COLOUR:BLACK; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 28AH1158
Product Name Blank Grommet, Vinyl, 22.1Mm, Round; Grommet Type Essentra Components
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details