Essentra Components Bushings, Grommets DG-19426

Description
"Circular - 0.630"" (16.00mm) Grommet 0.430"" (10.92mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.630"" (16.00mm) Grommet 0.430"" (10.92mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC3847-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC3847-ND
Bushings, Grommets RPC3847-ND
"Circular - 0.630"" (16.00mm) Grommet 0.430"" (10.92mm) Black"

"Circular - 0.630"" (16.00mm) Grommet 0.430"" (10.92mm) Black"

Buy Now Datasheet
Grommet, Pvc, 16Mm, Black; Grommet Type Essentra Components - 66AJ3497 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 16Mm, Black; Grommet Type Essentra Components
66AJ3497
Grommet, Pvc, 16Mm, Black; Grommet Type Essentra Components 66AJ3497
GROMMET, PVC, 16MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:16mm; Panel Thickness Max:1.5mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 16MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:16mm; Panel Thickness Max:1.5mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC3847-ND 66AJ3497
Product Name Bushings, Grommets Grommet, Pvc, 16Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details