Essentra Components Bushings, Grommets DG-10187

Description
"Circular - 0.790"" (20.07mm) Grommet 0.610"" (15.49mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.790"" (20.07mm) Grommet 0.610"" (15.49mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC3048-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC3048-ND
Bushings, Grommets RPC3048-ND
"Circular - 0.790"" (20.07mm) Grommet 0.610"" (15.49mm) Black"

"Circular - 0.790"" (20.07mm) Grommet 0.610"" (15.49mm) Black"

Buy Now Datasheet
Grommet, Pvc, 20Mm, Black; Grommet Type Essentra Components - 66AJ3495 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 20Mm, Black; Grommet Type Essentra Components
66AJ3495
Grommet, Pvc, 20Mm, Black; Grommet Type Essentra Components 66AJ3495
GROMMET, PVC, 20MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:15.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:20mm; Panel Thickness Max:1.5mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, PVC, 20MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:15.5mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:20mm; Panel Thickness Max:1.5mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC3048-ND 66AJ3495
Product Name Bushings, Grommets Grommet, Pvc, 20Mm, Black; Grommet Type Essentra Components
Material Plastic; Poly-Vinyl Chloride (PVC) Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET GREY - S165-76/G - S165-76/G - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details