Essentra Components Cable Ties and Cable Lacing - CTMT001A CTMT001A

Description
Manufacturer: Essentra Components Win Source Part Number: 789867-CTMT001A Series: CTMT Packaging: 100 per Pkg Color: Natural Length: 0.328' (100.00mm, 3.93") Mounting: Screw Mount, Mounting Hole Material: Polyamide (PA66), Nylon 6/6 Width: 0.098" (2.50mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 0.98" (25.00mm) Tensile Strength: 18 lbs (8.16 kg) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 789867-CTMT001A Series: CTMT Packaging: 100 per Pkg Color: Natural Length: 0.328' (100.00mm, 3.93") Mounting: Screw Mount, Mounting Hole Material: Polyamide (PA66), Nylon 6/6 Width: 0.098" (2.50mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 0.98" (25.00mm) Tensile Strength: 18 lbs (8.16 kg) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - CTMT001A
789867-CTMT001A
Cable Ties and Cable Lacing - CTMT001A 789867-CTMT001A
Manufacturer: Essentra Components Win Source Part Number: 789867-CTMT001A Series: CTMT Packaging: 100 per Pkg Color: Natural Length: 0.328' (100.00mm, 3.93") Mounting: Screw Mount, Mounting Hole Material: Polyamide (PA66), Nylon 6/6 Width: 0.098" (2.50mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 0.98" (25.00mm) Tensile Strength: 18 lbs (8.16 kg) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Essentra Components
Win Source Part Number: 789867-CTMT001A
Series: CTMT
Packaging: 100 per Pkg
Color: Natural
Length: 0.328' (100.00mm, 3.93")
Mounting: Screw Mount, Mounting Hole
Material: Polyamide (PA66), Nylon 6/6
Width: 0.098" (2.50mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 0.98" (25.00mm)
Tensile Strength: 18 lbs (8.16 kg)
Categories: Cables, Wires - Management
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 789867-CTMT001A
Product Name Cable Ties and Cable Lacing - CTMT001A
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details