Essentra Components Cable Ties and Cable Lacing - CTDL004A CTDL004A

Description
Manufacturer: Essentra Components Win Source Part Number: 1051153-CTDL004A Packaging: 100 per Pkg Color: Black Length: 0.869' (265.00mm, 10.43") Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Width: 0.354" (9.00mm) Wire/Cable Tie Type: Standard, Double Locking Bundle Diameter: 3.07" (77.98mm) Tensile Strength: 120 lbs (54.43 kg) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 1051153-CTDL004A Packaging: 100 per Pkg Color: Black Length: 0.869' (265.00mm, 10.43") Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Width: 0.354" (9.00mm) Wire/Cable Tie Type: Standard, Double Locking Bundle Diameter: 3.07" (77.98mm) Tensile Strength: 120 lbs (54.43 kg) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - CTDL004A
1051153-CTDL004A
Cable Ties and Cable Lacing - CTDL004A 1051153-CTDL004A
Manufacturer: Essentra Components Win Source Part Number: 1051153-CTDL004A Packaging: 100 per Pkg Color: Black Length: 0.869' (265.00mm, 10.43") Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Width: 0.354" (9.00mm) Wire/Cable Tie Type: Standard, Double Locking Bundle Diameter: 3.07" (77.98mm) Tensile Strength: 120 lbs (54.43 kg) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Essentra Components
Win Source Part Number: 1051153-CTDL004A
Packaging: 100 per Pkg
Color: Black
Length: 0.869' (265.00mm, 10.43")
Mounting: Free Hanging (In-Line)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.354" (9.00mm)
Wire/Cable Tie Type: Standard, Double Locking
Bundle Diameter: 3.07" (77.98mm)
Tensile Strength: 120 lbs (54.43 kg)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1051153-CTDL004A
Product Name Cable Ties and Cable Lacing - CTDL004A
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details