Essentra Components Cable Ties and Cable Lacing - CT067B CT067B

Description
Manufacturer: Essentra Components Win Source Part Number: 935868-CT067B Series: Alliance Plastics, CT Features: Standard, Locking Black 2.60" (66.04mm) 0.299" (7.59mm) 120 lbs (54.43 kg) Package: 100 per Pkg Mounting: Free Hanging (In-Line) Categories: Cables ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 3926.90.9985
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 935868-CT067B Series: Alliance Plastics, CT Features: Standard, Locking Black 2.60" (66.04mm) 0.299" (7.59mm) 120 lbs (54.43 kg) Package: 100 per Pkg Mounting: Free Hanging (In-Line) Categories: Cables ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 3926.90.9985
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - CT067B
935868-CT067B
Cable Ties and Cable Lacing - CT067B 935868-CT067B
Manufacturer: Essentra Components Win Source Part Number: 935868-CT067B Series: Alliance Plastics, CT Features: Standard, Locking Black 2.60" (66.04mm) 0.299" (7.59mm) 120 lbs (54.43 kg) Package: 100 per Pkg Mounting: Free Hanging (In-Line) Categories: Cables ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 3926.90.9985

Manufacturer: Essentra Components
Win Source Part Number: 935868-CT067B
Series: Alliance Plastics, CT
Features: Standard, Locking Black 2.60" (66.04mm) 0.299" (7.59mm) 120 lbs (54.43 kg)
Package: 100 per Pkg
Mounting: Free Hanging (In-Line)
Categories: Cables
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985

Buy Now Datasheet
Cable Assembly - 482-CT067B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-CT067B
Cable Assembly 482-CT067B
CBL TIE LOCKING BLK 120LBS 9.45" Product overview: CT067B from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-CT067B can be used for catalog matching and distributor lookup.

CBL TIE LOCKING BLK 120LBS 9.45" Product overview: CT067B from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-CT067B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 935868-CT067B 482-CT067B
Product Name Cable Ties and Cable Lacing - CT067B Cable Assembly
Cable Length 0.7875 ft (2.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers