Essentra Components Cables, Wires - Management - Cable Ties and Zip Ties CT026A

Description
Win Source Part Number: 1141540-CT026A Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Alliance Plastics, CT Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.189" (4.80mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 3.50" (88.90mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC2248,CT026A-ND Length - Approximate: 12.25" Length - Actual: 1.017' (310.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1141540-CT026A Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Alliance Plastics, CT Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.189" (4.80mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 3.50" (88.90mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC2248,CT026A-ND Length - Approximate: 12.25" Length - Actual: 1.017' (310.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1141540-CT026A
Cables, Wires - Management - Cable Ties and Zip Ties 1141540-CT026A
Win Source Part Number: 1141540-CT026A Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Alliance Plastics, CT Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.189" (4.80mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 3.50" (88.90mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC2248,CT026A-ND Length - Approximate: 12.25" Length - Actual: 1.017' (310.00mm)

Win Source Part Number: 1141540-CT026A
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: Alliance Plastics, CT
Color: Natural
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.189" (4.80mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 3.50" (88.90mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC2248,CT026A-ND
Length - Approximate: 12.25"
Length - Actual: 1.017' (310.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1141540-CT026A
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details