Essentra Components Cables, Wires - Management - Cable Ties and Zip Ties CT016B

Description
Win Source Part Number: 957973-CT016B Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Alliance Plastics, CT Color: Black Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.141" (3.58mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 3.78" (96.00mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Length - Approximate: 13" Length - Actual: 1.083' (330.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 957973-CT016B Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Alliance Plastics, CT Color: Black Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.141" (3.58mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 3.78" (96.00mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Length - Approximate: 13" Length - Actual: 1.083' (330.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
957973-CT016B
Cables, Wires - Management - Cable Ties and Zip Ties 957973-CT016B
Win Source Part Number: 957973-CT016B Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Alliance Plastics, CT Color: Black Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.141" (3.58mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 3.78" (96.00mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Length - Approximate: 13" Length - Actual: 1.083' (330.00mm)

Win Source Part Number: 957973-CT016B
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: Alliance Plastics, CT
Color: Black
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.141" (3.58mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 3.78" (96.00mm)
Tensile Strength: 40 lbs (18.14 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Length - Approximate: 13"
Length - Actual: 1.083' (330.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 957973-CT016B
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details